WMF 4000530581259, Round, Gourmet frying pan, Stainless steel, Stainless steel, Stainless steel, 1.7 L
WMF 4000530581259. Shape: Round, Type: Gourmet frying pan, Product color: Stainless steel. Diameter: 9.45" (24 cm), Height: 2.91" (74 mm). Quantity per pack: 1 pc(s)