WMF 18.8059.1010, Slot knife block, Wood, Black, White, Triangle, 3.54" (90 mm), 3.54" (90 mm)
WMF 18.8059.1010. Product type: Slot knife block, Material: Wood, Product color: Black, White. Width: 3.54" (90 mm), Depth: 3.54" (90 mm), Height: 7.09" (180 mm)