WMF logo

WMF Grand Gourmet 1880346032 Stainless steel 1 pc(s) Chef's knife

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67285
Info modified on:
07 Jun 2024, 17:50:29
Short summary description WMF Grand Gourmet 1880346032 Stainless steel 1 pc(s) Chef's knife:

WMF Grand Gourmet 1880346032, Chef's knife, 5.91" (15 cm), Stainless steel, 1 pc(s)

Long summary description WMF Grand Gourmet 1880346032 Stainless steel 1 pc(s) Chef's knife:

WMF Grand Gourmet 1880346032. Knife type: Chef's knife, Blade length: 5.91" (15 cm), Blade material: Stainless steel. Number of products included: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.