WMF logo

WMF easy Plus 700 ml Red wine glass

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54237
Info modified on:
24 May 2025, 14:05:59
Short summary description WMF easy Plus 700 ml Red wine glass:

WMF easy Plus, Red wine glass, Standard glass, Glass, Transparent, Burgundy wine, Clear

Long summary description WMF easy Plus 700 ml Red wine glass:

WMF easy Plus. Type: Red wine glass, Shape: Standard glass, Material: Glass. Volume: 700 ml, Glass height: 9.25" (23.5 cm). Number of wine glasses: 6 pc(s), Package type: Box

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.