WMF logo

WMF Tea Time sugar bowl Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68186
Info modified on:
07 Mar 2024, 15:34:52
Short summary description WMF Tea Time sugar bowl Stainless steel:

WMF Tea Time, Stainless steel, Stainless steel, Cylinder, Black, Detachable lid, TeaTime

Long summary description WMF Tea Time sugar bowl Stainless steel:

WMF Tea Time. Product color: Stainless steel, Material: Stainless steel, Shape: Cylinder. Height: 2.48" (63 mm), Diameter: 2.91" (7.4 cm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.