WMF logo

WMF Kult X 04.1514.0011 bread maker 450 W Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163154
Info modified on:
14 Mar 2024, 19:49:19
Short summary description WMF Kult X 04.1514.0011 bread maker 450 W Stainless steel:

WMF Kult X 04.1514.0011, 26.5 oz (750 g), Delayed start timer, Viewing window, Keep warm function, 450 W, Stainless steel

Long summary description WMF Kult X 04.1514.0011 bread maker 450 W Stainless steel:

WMF Kult X 04.1514.0011. Housing material: Stainless steel, Product color: Stainless steel, Maximum bread weight: 26.5 oz (750 g). Power: 450 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 11.6" (294 mm), Depth: 8.7" (221 mm), Height: 12.9" (328 mm). Package width: 13.6" (346 mm), Package depth: 10.6" (268 mm), Package height: 12.9" (328 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.