WLA logo

WLA 7WM2116ED washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79822
Info modified on:
27 May 2024, 12:48:54
Short summary description WLA 7WM2116ED washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White:

WLA 7WM2116ED, Front-load, 15.4 lbs (7 kg), A, 79 dB, 1600 RPM, 162 kWh

Long summary description WLA 7WM2116ED washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White:

WLA 7WM2116ED. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: A, Noise level (spin): 79 dB, Noise level (wash): 58 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 162 kWh, Annual water consumption washing: 9240 L. Product color: White. Width: 23.5" (597 mm), Depth: 20.7" (527 mm), Height: 33.3" (845 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.