WiZ logo

WiZ 8720169076723 smart lighting Smart bulb Wi-Fi/Bluetooth 4.7 W

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29125
Info modified on:
17 Jun 2025, 09:08:14
EU Energy Label (68 KB)
WiZ 8720169076723 user manual (8.8 MB)
Short summary description WiZ 8720169076723 smart lighting Smart bulb Wi-Fi/Bluetooth 4.7 W:

WiZ 8720169076723, Smart bulb, Wi-Fi/Bluetooth, White, GU10, PAR16, White

Long summary description WiZ 8720169076723 smart lighting Smart bulb Wi-Fi/Bluetooth 4.7 W:

WiZ 8720169076723. Type: Smart bulb, Interface: Wi-Fi/Bluetooth, Product color: White. Energy efficiency class: F, Input voltage: 220-240 V, AC input frequency: 50-60 Hz. Width: 1.97" (50 mm), Depth: 2.17" (55 mm), Height: 2.17" (55 mm). Package width: 4.13" (105 mm), Package depth: 2.76" (70 mm), Package height: 6.3" (160 mm). Quantity per pack: 2 pc(s)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.