WiZ logo

WiZ 8719514552081Z smart lighting Smart bulb Wi-Fi/Bluetooth 7 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28587
Info modified on:
18 Jun 2025, 02:10:38
EU Energy Label (68 KB)
WiZ 8719514552081Z user manual (19 MB)
Short summary description WiZ 8719514552081Z smart lighting Smart bulb Wi-Fi/Bluetooth 7 W:

WiZ 8719514552081Z, Smart bulb, Wi-Fi/Bluetooth, White, LED, E27, A60

Long summary description WiZ 8719514552081Z smart lighting Smart bulb Wi-Fi/Bluetooth 7 W:

WiZ 8719514552081Z. Type: Smart bulb, Interface: Wi-Fi/Bluetooth, Product color: White. Energy efficiency class: E, Energy consumption per 1000 hours: 7 kWh, Input voltage: 220-240 V. Width: 2.36" (60 mm), Depth: 4.17" (106 mm), Height: 4.17" (106 mm). Package width: 2.76" (70 mm), Package depth: 2.76" (70 mm), Package height: 6.3" (160 mm). Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.