WiZ 8719514338012A, Bluetooth, White, LED, Metal, Non-changeable bulb(s), 2700 K
WiZ 8719514338012A. Interface: Bluetooth, Product color: White, Bulb type: LED. Input voltage: 220-240 V, AC input voltage: 220-240 V. Height: 0.906" (23 mm), Diameter: 11.5" (29.2 cm). Package width: 1.16" (29.5 mm), Package depth: 0.11" (2.8 mm), Package height: 1.18" (30 mm). Placement supported: Indoor