Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66420
Info modified on:
25 Sept 2024, 03:47:50
Short summary description WiZ WiZmote:

WiZ WiZmote, Lighting, WiFi, Press buttons, IP20, Black

Long summary description WiZ WiZmote:

WiZ WiZmote. Remote control proper use: Lighting, Interface: WiFi. Number of devices supported: 1, Maximum range: 590.6" (15 m). Input type: Press buttons. International Protection (IP) code: IP20

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.