WiZ logo

WiZ Bulb 14.5W (Eq.100W) A21 E26

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27968
Info modified on:
25 May 2025, 03:44:46
Short summary description WiZ Bulb 14.5W (Eq.100W) A21 E26:

WiZ Bulb 14.5W (Eq.100W) A21 E26, Smart bulb, Wi-Fi, White, LED, E26, A21

Long summary description WiZ Bulb 14.5W (Eq.100W) A21 E26:

WiZ Bulb 14.5W (Eq.100W) A21 E26. Type: Smart bulb, Interface: Wi-Fi, Product color: White. Input voltage: 120 V, AC input frequency: 60 Hz, Rated power: 14.5 W. Width: 0.303" (7.7 mm), Depth: 5.45" (138.5 mm), Height: 0.545" (13.8 mm). Package width: 0.335" (8.5 mm), Package depth: 0.335" (8.5 mm), Package height: 0.728" (18.5 mm). Quantity per pack: 1 pc(s)

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.