location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha 27931 hex key T-handle hex key Metric 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27931
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27931 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4010995279318
Category: Hex Keys Check ‘Wiha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2020 13:25:38
The date of the most recent change of the data-sheet in Icecat's system
Long product name Wiha 27931 hex key T-handle hex key Metric 1 pc(s) :
The short editorial description of Wiha 27931 hex key T-handle hex key Metric 1 pc(s)

VDE T-handle hex screwdriver
More>>>
Short summary description Wiha 27931 hex key T-handle hex key Metric 1 pc(s):
This short summary of the Wiha 27931 hex key T-handle hex key Metric 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha 27931, T-handle hex key, Metric, 1 pc(s), Chromium-vanadium steel, 8 mm, 4.23 oz (120 g)

Long summary description Wiha 27931 hex key T-handle hex key Metric 1 pc(s):
This is an auto-generated long summary of Wiha 27931 hex key T-handle hex key Metric 1 pc(s) based on the first three specs of the first five spec groups.

Wiha 27931. Product type: T-handle hex key, Type of hex key size: Metric, Number of keys included: 1 pc(s). Key weight: 4.23 oz (120 g)

Brand Image Article code product Stock Price from
Wiha

Wiha 27928 hex key T-handle hex key Metric
(show image)
27928 27928 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 27930 hex key T-handle hex key Metric 1 pc(s)
(show image)
27930 VDE T-handle hex screwdriver 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 27929 hex key T-handle hex key Metric 1 pc(s)
(show image)
27929 VDE T-handle hex screwdriver. 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 334R T-handle hex key Metric 1 pc(s)
(show image)
21962 334R 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 22174 hex key T-handle hex key Metric 1 pc(s)
(show image)
22174 22174 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)