L-key with T-handle electric
Wiha 27928, T-handle hex key, Metric, T-handle with short arm, Chromium-vanadium steel, 4 mm, IEC 60900
Wiha 27928. Product type: T-handle hex key, Type of hex key size: Metric, T-handle type: T-handle with short arm. Key long arm size: 5.91" (15 cm), Key short arm size: 3.15" (8 cm), Key weight: 1.41 oz (40 g)