Whirlpool WWDP 10716, Front-load, Freestanding, White, Left, 71 L, Polypropylene
Whirlpool WWDP 10716. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 15.4 lbs (7 kg), Maximum spin speed: 1600 RPM, Washing capacity: 22 lbs (10 kg). Cord length: 47.2" (1.2 m). Water consumption washing & drying per cycle: 102 L, Energy consumption washing per cycle: 1150 kWh, Connected load: 1850 W. Depth: 23.8" (605 mm), Width: 23.4" (595 mm), Height: 33.1" (840 mm)