Whirlpool logo

Whirlpool WTE2921 A+NFS Freestanding 318 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70612
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Whirlpool WTE2921 A+NFS Freestanding 318 L Silver:

Whirlpool WTE2921 A+NFS, 318 L, 39 dB, 4 kg/24h, Silver

Long summary description Whirlpool WTE2921 A+NFS Freestanding 318 L Silver:

Whirlpool WTE2921 A+NFS. Total net capacity: 318 L. Door hinge: Right. Noise level: 39 dB. Fridge net capacity: 230 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 88 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 277 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.