Whirlpool logo

Whirlpool WTE 2511 A+ S fridge-freezer Freestanding 252 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47276
Info modified on:
26 Feb 2021, 15:59:52
Short summary description Whirlpool WTE 2511 A+ S fridge-freezer Freestanding 252 L Silver:

Whirlpool WTE 2511 A+ S, 252 L, SN-ST, 39 dB, 2.5 kg/24h, Silver

Long summary description Whirlpool WTE 2511 A+ S fridge-freezer Freestanding 252 L Silver:

Whirlpool WTE 2511 A+ S. Total net capacity: 252 L. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 199 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 53 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 226.3 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.