Whirlpool logo

Whirlpool WSN 5586 A+ N side-by-side refrigerator Freestanding 505 L Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114264
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Whirlpool WSN 5586 A+ N side-by-side refrigerator Freestanding 505 L Black:

Whirlpool WSN 5586 A+ N, Freestanding, American door, Black, 505 L, 45 dB, 546 L

Long summary description Whirlpool WSN 5586 A+ N side-by-side refrigerator Freestanding 505 L Black:

Whirlpool WSN 5586 A+ N. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 505 L, Noise level: 45 dB, Total gross capacity: 546 L. Fridge net capacity: 325 L, Fridge gross capacity: 340 L. Freezer net capacity: 180 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 453 kWh, Energy efficiency class (old): A+, Energy usage: 1.24 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.