Whirlpool logo

Whirlpool WSF 5574 A+NX side-by-side refrigerator Freestanding 515 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140561
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Whirlpool WSF 5574 A+NX side-by-side refrigerator Freestanding 515 L Stainless steel:

Whirlpool WSF 5574 A+NX, Freestanding, American door, Stainless steel, 515 L, 45 dB, 546 L

Long summary description Whirlpool WSF 5574 A+NX side-by-side refrigerator Freestanding 515 L Stainless steel:

Whirlpool WSF 5574 A+NX. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 515 L, Noise level: 45 dB, Total gross capacity: 546 L. Fridge net capacity: 335 L. Freezer net capacity: 180 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 457 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.