Whirlpool logo

Whirlpool WSF 5574 A+N side-by-side refrigerator Freestanding 515 L Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99192
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Whirlpool WSF 5574 A+N side-by-side refrigerator Freestanding 515 L Black:

Whirlpool WSF 5574 A+N, Freestanding, Black, 515 L, 45 dB, 546 L, 335 L

Long summary description Whirlpool WSF 5574 A+N side-by-side refrigerator Freestanding 515 L Black:

Whirlpool WSF 5574 A+N. Appliance placement: Freestanding, Product color: Black. Total net capacity: 515 L, Noise level: 45 dB, Total gross capacity: 546 L. Fridge net capacity: 335 L. Freezer net capacity: 180 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 5 h. Annual energy consumption: 457 kWh, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.