Whirlpool logo

Whirlpool WSC 5555 A+ S side-by-side refrigerator Freestanding 505 L Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105066
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Whirlpool WSC 5555 A+ S side-by-side refrigerator Freestanding 505 L Gray:

Whirlpool WSC 5555 A+ S, Freestanding, American door, Gray, LCD, 505 L, 42 dB

Long summary description Whirlpool WSC 5555 A+ S side-by-side refrigerator Freestanding 505 L Gray:

Whirlpool WSC 5555 A+ S. Appliance placement: Freestanding, Product design: American door, Product color: Gray. Total net capacity: 505 L, Noise level: 42 dB, Total gross capacity: 540 L. Fridge net capacity: 325 L, Fridge gross capacity: 334 L. Freezer net capacity: 180 L, Storage time during power failure: 5 h, Star rating: 4*. Annual energy consumption: 442 kWh, Energy usage: 1.18 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.