Whirlpool WSC 5513 A+ X, Freestanding, American door, Stainless steel, 545 L, 45 dB, 554 L
Whirlpool WSC 5513 A+ X. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 545 L, Noise level: 45 dB, Total gross capacity: 554 L. Fridge net capacity: 335 L, Fridge gross capacity: 340 L. Freezer net capacity: 210 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 96.5" (2.45 m)