Whirlpool logo

Whirlpool WRIC 3C26 PF Fully built-in 14 place settings E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163158
Info modified on:
24 Mar 2025, 07:46:22
Short summary description Whirlpool WRIC 3C26 PF Fully built-in 14 place settings E:

Whirlpool WRIC 3C26 PF, Fully built-in, Full size (60 cm), Stainless steel, Buttons, 51.2" (1.3 m), 59.1" (1.5 m)

Long summary description Whirlpool WRIC 3C26 PF Fully built-in 14 place settings E:

Whirlpool WRIC 3C26 PF. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Stainless steel. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 95 kWh. Width: 23.4" (595 mm), Depth: 22.4" (570 mm), Height: 32.3" (820 mm). Package width: 25.6" (650 mm), Package depth: 26.6" (675 mm), Package height: 35.8" (910 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.