Whirlpool logo

Whirlpool WRFC 3C26 X Freestanding 14 place settings E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81452
Info modified on:
04 Mar 2025, 15:26:26
Short summary description Whirlpool WRFC 3C26 X Freestanding 14 place settings E:

Whirlpool WRFC 3C26 X, Freestanding, Full size (60 cm), Stainless steel, Black, Buttons, 51.2" (1.3 m)

Long summary description Whirlpool WRFC 3C26 X Freestanding 14 place settings E:

Whirlpool WRFC 3C26 X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Energy efficiency scale: A to G, Energy consumption per cycle: 0.93 kWh. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Package weight: 108 lbs (49 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.