Whirlpool logo

Whirlpool WH 3201 A+ freezer Chest freezer Freestanding 310 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99367
Info modified on:
22 Feb 2023, 14:59:32
Short summary description Whirlpool WH 3201 A+ freezer Chest freezer Freestanding 310 L White:

Whirlpool WH 3201 A+, 310 L, 18 kg/24h, SN-T, 41 dB, No Frost system, White

Long summary description Whirlpool WH 3201 A+ freezer Chest freezer Freestanding 310 L White:

Whirlpool WH 3201 A+. Freezer net capacity: 310 L, Climate class: SN-T, Freezing capacity: 18 kg/24h, Storage time during power failure: 33 h, Noise level: 41 dB, Star rating: 3*, No Frost system. Door hinge: Up. Annual energy consumption: 277.4 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.