Whirlpool logo

Whirlpool WBS 4345 A+ NFX Freestanding 432 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185892
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Whirlpool WBS 4345 A+ NFX Freestanding 432 L Stainless steel:

Whirlpool WBS 4345 A+ NFX, 432 L, T, 43 dB, Stainless steel

Long summary description Whirlpool WBS 4345 A+ NFX Freestanding 432 L Stainless steel:

Whirlpool WBS 4345 A+ NFX. Total net capacity: 432 L, Climate class: T, Noise level: 43 dB. Fridge net capacity: 325 L, Fridge number of shelves/baskets: 3. Freezer net capacity: 107 L. Annual energy consumption: 365 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.