Whirlpool logo

Whirlpool WBE33752 NFC TS fridge-freezer Freestanding 320 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67602
Info modified on:
27 May 2024, 12:13:13
Short summary description Whirlpool WBE33752 NFC TS fridge-freezer Freestanding 320 L Silver:

Whirlpool WBE33752 NFC TS, 320 L, SN-T, 42 dB, 4.5 kg/24h, Silver

Long summary description Whirlpool WBE33752 NFC TS fridge-freezer Freestanding 320 L Silver:

Whirlpool WBE33752 NFC TS. Total net capacity: 320 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 223 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 97 L, Freezing capacity: 4.5 kg/24h. Annual energy consumption: 245 kWh. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.