Whirlpool logo

Whirlpool WBE 3414 W fridge-freezer Freestanding 338 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86560
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool WBE 3414 W fridge-freezer Freestanding 338 L White:

Whirlpool WBE 3414 W, 338 L, SN-N, 39 dB, 4.5 kg/24h, White

Long summary description Whirlpool WBE 3414 W fridge-freezer Freestanding 338 L White:

Whirlpool WBE 3414 W. Total net capacity: 338 L. Door hinge: Right. Climate class: SN-N, Noise level: 39 dB. Fridge net capacity: 226 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 113 L, Freezing capacity: 4.5 kg/24h. Annual energy consumption: 308 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.