Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23850197 data-sheets &
43555 brands
– register (free)
Fridge-Freezers
Whirlpool WBE 3412 A+ S fridge-freezer Freestanding 342 L Silver
Whirlpool WBE 3412 A+ S fridge-freezer Freestanding 342 L Silver
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Whirlpool WBE 3412 A+ S
XML doc
Icecat LIVE: JS for Whirlpool WBE 3412 A+ S
Icecat Live DOC
JSON product data for Whirlpool WBE 3412 A+ S
JSON DOC
CSV product data for Whirlpool WBE 3412 A+ S
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Whirlpool
Product name:
WBE 3412 A+ S
Article code:
WBE 3412 A+ S
Category:
Fridge-Freezers
Icecat Product ID:
5460519
Data-sheet quality:
created/standardized by Icecat
Product views:
95699
Info modified on:
26 Feb 2021, 15:59:51
Whirlpool WBE 3412 A+ S (Icecat)
Embed the product datasheet into your content.
XML product data for Whirlpool WBE 3412 A+ S
XML doc
Icecat LIVE: JS for Whirlpool WBE 3412 A+ S
Icecat Live DOC
JSON product data for Whirlpool WBE 3412 A+ S
JSON DOC
CSV product data for Whirlpool WBE 3412 A+ S
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE