Whirlpool logo

Whirlpool WBE 3321 NFS fridge-freezer Freestanding 323 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97122
Info modified on:
26 Feb 2021, 15:59:48
Short summary description Whirlpool WBE 3321 NFS fridge-freezer Freestanding 323 L Silver:

Whirlpool WBE 3321 NFS, 323 L, 42 dB, 4.5 kg/24h, Silver

Long summary description Whirlpool WBE 3321 NFS fridge-freezer Freestanding 323 L Silver:

Whirlpool WBE 3321 NFS. Total net capacity: 323 L, Noise level: 42 dB. Fridge net capacity: 226 L, Fridge number of shelves/baskets: 4. Freezer net capacity: 97 L, Freezing capacity: 4.5 kg/24h. Annual energy consumption: 368.65 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.