Whirlpool logo

Whirlpool WBA4328 NF TS Freestanding 420 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77523
Info modified on:
26 Feb 2021, 15:59:52
Short summary description Whirlpool WBA4328 NF TS Freestanding 420 L Stainless steel:

Whirlpool WBA4328 NF TS, 420 L, No Frost (fridge), 40 dB, 6.5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool WBA4328 NF TS Freestanding 420 L Stainless steel:

Whirlpool WBA4328 NF TS. Total net capacity: 420 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 282 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 138 L, Freezing capacity: 6.5 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 391 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.