Whirlpool logo

Whirlpool UW8 F1C XB N Upright freezer Freestanding 260 L Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94934
Info modified on:
27 May 2024, 12:22:16
Short summary description Whirlpool UW8 F1C XB N Upright freezer Freestanding 260 L Gray:

Whirlpool UW8 F1C XB N, 260 L, 22.5 kg/24h, SN-T, 41 dB, No Frost system, Gray

Long summary description Whirlpool UW8 F1C XB N Upright freezer Freestanding 260 L Gray:

Whirlpool UW8 F1C XB N. Freezer net capacity: 260 L, Climate class: SN-T, Freezing capacity: 22.5 kg/24h, Storage time during power failure: 24 h, Noise level: 41 dB, No Frost system. Door hinge: Right. Annual energy consumption: 314 kWh. Product color: Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.