Whirlpool logo

Whirlpool SW6 AM2Q X fridge Freestanding 318 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65642
Info modified on:
27 May 2024, 13:08:01
Short summary description Whirlpool SW6 AM2Q X fridge Freestanding 318 L Stainless steel:

Whirlpool SW6 AM2Q X, 318 L, SN-T, 38 dB, Stainless steel

Long summary description Whirlpool SW6 AM2Q X fridge Freestanding 318 L Stainless steel:

Whirlpool SW6 AM2Q X. Fridge net capacity: 318 L, Climate class: SN-T, Noise level: 38 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 110 kWh. Weight: 127.9 lbs (58 kg). Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.