Whirlpool logo

Whirlpool SMC 603F/NE Black Built-in Zone induction hob 5 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62955
Info modified on:
14 Mar 2024, 19:03:11
Short summary description Whirlpool SMC 603F/NE Black Built-in Zone induction hob 5 zone(s):

Whirlpool SMC 603F/NE, Black, Built-in, Zone induction hob, Glass, 5 zone(s), 5 zone(s)

Long summary description Whirlpool SMC 603F/NE Black Built-in Zone induction hob 5 zone(s):

Whirlpool SMC 603F/NE. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front, Timer type: Digital. Connected load (electric): 7200 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 23.2" (590 mm), Depth: 20.1" (510 mm), Height: 2.05" (52 mm). Package width: 26.6" (675 mm), Package depth: 23.8" (605 mm), Package height: 5.12" (130 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.