Whirlpool logo

Whirlpool S20 D RWW side-by-side refrigerator Freestanding 480 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139087
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Whirlpool S20 D RWW side-by-side refrigerator Freestanding 480 L White:

Whirlpool S20 D RWW, Freestanding, White, 480 L, 45 dB, 540 L, 325 L

Long summary description Whirlpool S20 D RWW side-by-side refrigerator Freestanding 480 L White:

Whirlpool S20 D RWW. Appliance placement: Freestanding, Product color: White. Total net capacity: 480 L, Noise level: 45 dB, Total gross capacity: 540 L. Fridge net capacity: 325 L, Fridge gross capacity: 334 L. Freezer net capacity: 155 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 5 h. Cord length: 96.5" (2.45 m)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.