Whirlpool logo

Whirlpool MAX 18 / AB/2 Black Countertop 13 L 750 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139902
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Whirlpool MAX 18 / AB/2 Black Countertop 13 L 750 W:

Whirlpool MAX 18 / AB/2, Countertop, 13 L, 750 W, Touch, Black

Long summary description Whirlpool MAX 18 / AB/2 Black Countertop 13 L 750 W:

Whirlpool MAX 18 / AB/2. Appliance placement: Countertop, Interior capacity: 13 L, Microwave power: 750 W, Control type: Touch, Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.