Whirlpool logo

Whirlpool HSCX 70311 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107069
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Whirlpool HSCX 70311 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White:

Whirlpool HSCX 70311, Freestanding, Front-load, Heat pump, White, Buttons, Touch, 121 L

Long summary description Whirlpool HSCX 70311 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White:

Whirlpool HSCX 70311. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 15.4 lbs (7 kg), Condensation efficiency class: A, Drying programs: Delicate/silk, Eco, Lingerie, Cotton, Synthetics. Energy efficiency class: A+, Energy consumption: 2.09 kWh, Annual energy consumption: 258 kWh. Depth: 25.9" (659 mm), Width: 23.5" (596 mm), Height: 33.3" (845 mm). Package width: 25.2" (640 mm), Package depth: 26.6" (675 mm), Package height: 34.4" (875 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.