Whirlpool logo

Whirlpool FSCR12430 washing machine Front-load 26.5 lbs (12 kg) 1400 RPM Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12627
Info modified on:
27 May 2024, 14:19:28
Short summary description Whirlpool FSCR12430 washing machine Front-load 26.5 lbs (12 kg) 1400 RPM Black, White:

Whirlpool FSCR12430, Front-load, 26.5 lbs (12 kg), B, 70 dB, 1400 RPM, 110 kWh

Long summary description Whirlpool FSCR12430 washing machine Front-load 26.5 lbs (12 kg) 1400 RPM Black, White:

Whirlpool FSCR12430. Loading type: Front-load. Drum capacity: 26.5 lbs (12 kg), Spin-drying class: B, Noise level (spin): 70 dB. Washing class: A. Noise level (wash): 48 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 110 kWh, Annual water consumption washing: 11900 L. Product color: Black, White. Width: 23.4" (595 mm), Depth: 27.6" (700 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.