Whirlpool logo

Whirlpool FSCR 80411 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79211
Info modified on:
27 May 2024, 11:47:50
Short summary description Whirlpool FSCR 80411 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Whirlpool FSCR 80411, Front-load, 17.6 lbs (8 kg), B, 76 dB, 1400 RPM, 196 kWh

Long summary description Whirlpool FSCR 80411 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Whirlpool FSCR 80411. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 9900 L. Product color: White. Width: 23.4" (595 mm), Depth: 24" (610 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.