Whirlpool logo

Whirlpool FFBBE 8458 WEV washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1112
Info modified on:
23 Mar 2025, 08:23:49
Short summary description Whirlpool FFBBE 8458 WEV washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Whirlpool FFBBE 8458 WEV, Front-load, 17.6 lbs (8 kg), B, 78 dB, 1400 RPM, B

Long summary description Whirlpool FFBBE 8458 WEV washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Whirlpool FFBBE 8458 WEV. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 78 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 24.8" (630 mm), Height: 33.3" (845 mm). Energy efficiency class: B

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.