Whirlpool logo

Whirlpool DLC7012 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164778
Info modified on:
27 May 2024, 12:03:38
Short summary description Whirlpool DLC7012 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Whirlpool DLC7012, Front-load, 15.4 lbs (7 kg), B, 75 dB, 1200 RPM, 171 kWh

Long summary description Whirlpool DLC7012 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Whirlpool DLC7012. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 9900 L. Product color: White. Width: 23.4" (595 mm), Depth: 20.5" (520 mm), Height: 33.3" (845 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.