Whirlpool logo

Whirlpool BSNF 8131 OX Freestanding 320 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43387
Info modified on:
27 May 2024, 14:20:09
Short summary description Whirlpool BSNF 8131 OX Freestanding 320 L Stainless steel:

Whirlpool BSNF 8131 OX, 320 L, No Frost (fridge), ST-T, 4 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool BSNF 8131 OX Freestanding 320 L Stainless steel:

Whirlpool BSNF 8131 OX. Total net capacity: 320 L. Door hinge: Right. Climate class: ST-T, Noise level: 42 dB. Fridge net capacity: 223 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 97 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 312 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.