Whirlpool logo

Whirlpool BLF 8121 OX fridge-freezer Freestanding 339 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3328
Info modified on:
23 Mar 2025, 08:22:20
Short summary description Whirlpool BLF 8121 OX fridge-freezer Freestanding 339 L Stainless steel:

Whirlpool BLF 8121 OX, 339 L, N-T, 38 dB, 5 kg/24h, Stainless steel

Long summary description Whirlpool BLF 8121 OX fridge-freezer Freestanding 339 L Stainless steel:

Whirlpool BLF 8121 OX. Total net capacity: 339 L. Door hinge: Right. Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 228 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 309 kWh. Product color: Stainless steel

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.