Whirlpool logo

Whirlpool BLF 8001 W fridge-freezer Freestanding 339 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111538
Info modified on:
27 May 2024, 12:13:01
Short summary description Whirlpool BLF 8001 W fridge-freezer Freestanding 339 L White:

Whirlpool BLF 8001 W, 339 L, N-T, 38 dB, 5 kg/24h, White

Long summary description Whirlpool BLF 8001 W fridge-freezer Freestanding 339 L White:

Whirlpool BLF 8001 W. Total net capacity: 339 L. Door hinge: Right. Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 228 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 309 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.