Whirlpool AZA-HP7040, Freestanding, Front-load, Heat pump, White, Rotary, Right
Whirlpool AZA-HP7040. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 15.4 lbs (7 kg), Drying programs: Wool, Mix, Delicate/silk, Cotton, Cycle time: 137 min. Energy efficiency class: A-40%, Energy consumption: 1.73 kWh, Heat source: Electric. Depth: 24.4" (620 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)