Whirlpool logo

Whirlpool AZA-HP 7004 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143881
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Whirlpool AZA-HP 7004 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White:

Whirlpool AZA-HP 7004, Freestanding, Front-load, Condensation, White, Rotary, Right

Long summary description Whirlpool AZA-HP 7004 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A+ White:

Whirlpool AZA-HP 7004. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 15.4 lbs (7 kg), Condensation efficiency class: A, Cycle time: 159 min. Delay start (max): 12 h. Energy efficiency class: A+, Energy consumption: 2.1 kWh, Annual energy consumption: 258 kWh. Depth: 24.9" (632 mm), Width: 23.5" (596 mm), Height: 33.3" (845 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.