Whirlpool logo

Whirlpool AWZ 6512 washing machine Top-load 14.3 lbs (6.5 kg) 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129882
Info modified on:
27 May 2024, 12:01:27
Short summary description Whirlpool AWZ 6512 washing machine Top-load 14.3 lbs (6.5 kg) 1200 RPM White:

Whirlpool AWZ 6512, Top-load, 14.3 lbs (6.5 kg), A, 72 dB, 1200 RPM, 164 kWh

Long summary description Whirlpool AWZ 6512 washing machine Top-load 14.3 lbs (6.5 kg) 1200 RPM White:

Whirlpool AWZ 6512. Loading type: Top-load. Drum capacity: 14.3 lbs (6.5 kg), Spin-drying class: A, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 164 kWh, Annual water consumption washing: 9200 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 35.4" (900 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.