Whirlpool logo

Whirlpool AWZ 3417 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89817
Info modified on:
18 Jun 2025, 14:15:04
Short summary description Whirlpool AWZ 3417 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Whirlpool AWZ 3417, Freestanding, Front-load, White, Rotary, Stainless steel, 15.4 lbs (7 kg)

Long summary description Whirlpool AWZ 3417 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Whirlpool AWZ 3417. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 15.4 lbs (7 kg), Drying programs: Quick, Noise level: 65 dB. AC input frequency: 50 Hz. Depth: 21.5" (546 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Energy efficiency class (old): C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.