Whirlpool logo

Whirlpool AWZ 7817 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136389
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool AWZ 7817 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White:

Whirlpool AWZ 7817, Freestanding, Front-load, White, 15.4 lbs (7 kg), 126 min, 67 dB

Long summary description Whirlpool AWZ 7817 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White:

Whirlpool AWZ 7817. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 15.4 lbs (7 kg), Cycle time: 126 min, Noise level: 67 dB. Energy efficiency class: C, Energy consumption: 4.4 kWh, AC input voltage: 220 - 240 V. Depth: 23.5" (596 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.