Whirlpool logo

Whirlpool AWZ 7457 tumble dryer Freestanding Front-load 11 lbs (5 kg) C White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158500
Info modified on:
04 Mar 2024, 15:43:17
Short summary description Whirlpool AWZ 7457 tumble dryer Freestanding Front-load 11 lbs (5 kg) C White:

Whirlpool AWZ 7457, Freestanding, Front-load, White, Right, 11 lbs (5 kg), 105 min

Long summary description Whirlpool AWZ 7457 tumble dryer Freestanding Front-load 11 lbs (5 kg) C White:

Whirlpool AWZ 7457. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 11 lbs (5 kg), Cycle time: 105 min, Maximum spin speed: 1400 RPM. Energy efficiency class: C, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Depth: 23.5" (596 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.